Quarktwin Technology Ltd. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 50 100 140 150 160 170 180 190 191 192 193 194 195 196 197
Product Name Notes
Z8 - Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) ROM Die
Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP 28-SOIC
Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP
Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP 28-SOIC
Z8 Crimzon™ ZLP Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP
Z8 Crimzon™ ZLR Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP 28-PDIP
Z8 LXM - Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) ROM Die
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP

<< Prev