Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6417020SVX12I HD6417020SVX12I

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204660-HD6417020SVX1 2I Packaging: Tray Core Processor: SH-1 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 12.5MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204660-HD6417020SVX1 2I Packaging: Tray Core Processor: SH-1 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 12.5MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6417020SVX12I - 204660-HD6417020SVX12I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417020SVX12I
204660-HD6417020SVX12I
Embedded - Embedded - Microcontrollers - HD6417020SVX12I 204660-HD6417020SVX12I
Manufacturer: Renesas Electronics America Win Source Part Number: 204660-HD6417020SVX1 2I Packaging: Tray Core Processor: SH-1 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 12.5MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 204660-HD6417020SVX12I
Packaging: Tray
Core Processor: SH-1
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 12.5MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - HD6417020SVX12I - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, SH7000 CPU, 12.5MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, SH7000 CPU, 12.5MHz, CMOS, PQFP100

Supplier's Site Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417020SVX12I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417020SVX12I
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417020SVX12I
IC MCU 32BIT ROMLESS 100TQFP Product overview: HD6417020SVX12I from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417020SVX12I can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 100TQFP Product overview: HD6417020SVX12I from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417020SVX12I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD6417020SVX12I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417020SVX12I
Microcontrollers HD6417020SVX12I
SH-1 SuperH® SH7020 Microcontroller IC 32-Bit Single-Core 12.5MHz ROMless 100-TQFP (14x14)

SH-1 SuperH® SH7020 Microcontroller IC 32-Bit Single-Core 12.5MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 204660-HD6417020SVX12I HD6417020SVX12I 685-HD6417020SVX12I HD6417020SVX12I
Product Name Embedded - Embedded - Microcontrollers - HD6417020SVX12I 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Obsolete Removed; Obsolete
Clock Speed 12.5 MHz 12.5 MHz
RAM 1 KB 1 KB 1 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details