Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers HD6417032VF12V

Description
Win Source Part Number: 1022116-HD6417032VF1 2V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7030 Core Processor: SH-1 Speed: 12.5MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 112-BQFP Supplier Device Package: 112-QFP (20x20) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSHD6417032VF12V ,2156-HD6417032VF12V -RE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1022116-HD6417032VF1 2V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7030 Core Processor: SH-1 Speed: 12.5MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 112-BQFP Supplier Device Package: 112-QFP (20x20) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSHD6417032VF12V ,2156-HD6417032VF12V -RE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1022116-HD6417032VF12V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1022116-HD6417032VF12V
Integrated Circuits (ICs) - Embedded - Microcontrollers 1022116-HD6417032VF12V
Win Source Part Number: 1022116-HD6417032VF1 2V Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7030 Core Processor: SH-1 Speed: 12.5MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, SCI Peripherals: DMA, POR, PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 112-BQFP Supplier Device Package: 112-QFP (20x20) Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSHD6417032VF12V ,2156-HD6417032VF12V -RE Product Status: Obsolete

Win Source Part Number: 1022116-HD6417032VF12V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SuperH® SH7030
Core Processor: SH-1
Speed: 12.5MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 112-BQFP
Supplier Device Package: 112-QFP (20x20)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHD6417032VF12V,2156-HD6417032VF12V-RE
Product Status: Obsolete

Buy Now Datasheet
32-bit 32BIT 12.5MHz Embedded Microcontroller MCU - 685-HD6417032VF12V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 12.5MHz Embedded Microcontroller MCU
685-HD6417032VF12V
32-bit 32BIT 12.5MHz Embedded Microcontroller MCU 685-HD6417032VF12V
IC MCU 32BIT ROMLESS 112QFP / SH-1 series Microcontroller IC 32-Bit Single-Core 12.5MHz ROMless 112-QFP (20x20) Product overview: HD6417032VF12V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 12.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 12.5MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417032VF12V can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 112QFP / SH-1 series Microcontroller IC 32-Bit Single-Core 12.5MHz ROMless 112-QFP (20x20) Product overview: HD6417032VF12V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 12.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 12.5MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417032VF12V can be used for catalog matching and distributor lookup.

Supplier's Site
 - HD6417032VF12V - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, SH7000 CPU, 12.5MHz, CMOS, PQFP112

RISC Microcontroller, 32-Bit, SH7000 CPU, 12.5MHz, CMOS, PQFP112

Supplier's Site Datasheet
Microcontrollers - HD6417032VF12V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417032VF12V
Microcontrollers HD6417032VF12V
SH-1 SuperH® SH7030 Microcontroller IC 32-Bit Single-Core 12.5MHz ROMless 112-QFP (20x20)

SH-1 SuperH® SH7030 Microcontroller IC 32-Bit Single-Core 12.5MHz ROMless 112-QFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1022116-HD6417032VF12V 685-HD6417032VF12V HD6417032VF12V HD6417032VF12V
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 12.5MHz Embedded Microcontroller MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 12.5 MHz 12.5 MHz
RAM 8 KB 8 KB 8 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details