SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 144-LQFP (20x20)
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
IC MCU 32BIT ROMLESS 144LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417145FW50V-ND | HD6417145FW50V | HD6417145FW50V | HD6417145FW50V |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |