SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz ROMless 144-QFP (20x20)
IC MCU 32BIT ROMLESS 144QFP
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz ROMless 144-QFP (20x20)
IC MCU 32BIT ROMLESS 144QFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417041AF28V-ND | HD6417041AF28V | HD6417041AF28V | HD6417041AF28V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 28.7 MHz | 28.7 MHz | 28.7 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |