SH-2 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP Product overview: HD6417708RF100AV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417708RF100AV
Manufacturer: Renesas Electronics America
Win Source Part Number: 016905-HD6417708RF10
Packaging: Tray
Core Processor: SH-2
Number of I/O: 8
Program Memory Type: ROMless
Oscillator Type: External
Family Name: HD6417708R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 3.15 V to 3.6 V
Part Core Size: 32-Bit
Alternative Parts (Cross-Reference): MB91F248SPFV-GSE1; MB91247SPFV-GSE1; MB91F223SPFV-GSE1;
Introduction Date: May 06, 1999
ECCN: 3A991
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 32BIT ROMLESS 144LQFP
IC MCU 32BIT ROMLESS 144LQFP
SH-2 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417708RF100AV-ND | 685-HD6417708RF100AV | 016905-HD6417708RF100AV | HD6417708RF100AV | HD6417708RF100AV | HD6417708RF100AV | HD6417708RF100AV |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD6417708RF100AV | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 3.15 to 3.6 volts | 3.15 to 3.6 volts | 3.15 to 3.6 volts | 3.6 volts | 3.15 to 3.6 volts | ||
| Serial Interface | SCI |