Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6417020SX20IV HD6417020SX20IV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1042891-HD6417020SX2 0IV Packaging: Tray Core Processor: SH-1 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1042891-HD6417020SX2 0IV Packaging: Tray Core Processor: SH-1 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6417020SX20IV - 1042891-HD6417020SX20IV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417020SX20IV
1042891-HD6417020SX20IV
Embedded - Embedded - Microcontrollers - HD6417020SX20IV 1042891-HD6417020SX20IV
Manufacturer: Renesas Electronics America Win Source Part Number: 1042891-HD6417020SX2 0IV Packaging: Tray Core Processor: SH-1 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1042891-HD6417020SX20IV
Packaging: Tray
Core Processor: SH-1
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417020SX20IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417020SX20IV
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417020SX20IV
IC MCU 32BIT ROMLESS 100TQFP Product overview: HD6417020SX20IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417020SX20IV can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 100TQFP Product overview: HD6417020SX20IV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417020SX20IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD6417020SX20IV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD6417020SX20IV-ND
Microcontrollers HD6417020SX20IV-ND
SH-1 SuperH® SH7020 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 100-TQFP (14x14)

SH-1 SuperH® SH7020 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
 - HD6417020SX20IV - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, 20MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, 20MHz, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD6417020SX20IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD6417020SX20IV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD6417020SX20IV
IC MCU 32BIT ROMLESS 100TQFP

IC MCU 32BIT ROMLESS 100TQFP

Supplier's Site
Embedded - Microcontrollers - HD6417020SX20IV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6417020SX20IV
Embedded - Microcontrollers HD6417020SX20IV
IC MCU 32BIT ROMLESS 100TQFP

IC MCU 32BIT ROMLESS 100TQFP

Supplier's Site Datasheet
Microcontrollers - HD6417020SX20IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417020SX20IV
Microcontrollers HD6417020SX20IV
SH-1 SuperH® SH7020 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 100-TQFP (14x14)

SH-1 SuperH® SH7020 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - HD6417020SX20IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417020SX20IV
Microcontrollers HD6417020SX20IV
SH-1 SuperH RISC Microcontroller IC 32-Bit 20MHz ROMless 100-TQFP (14x14)

SH-1 SuperH RISC Microcontroller IC 32-Bit 20MHz ROMless 100-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1042891-HD6417020SX20IV 685-HD6417020SX20IV HD6417020SX20IV-ND HD6417020SX20IV HD6417020SX20IV HD6417020SX20IV HD6417020SX20IV HD6417020SX20IV
Product Name Embedded - Embedded - Microcontrollers - HD6417020SX20IV 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Obsolete Removed; Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers