Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU HD6417708RF100A

Description
IC MCU 32BIT ROMLESS 144LQFP Product overview: HD6417708RF100A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417708RF100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 144LQFP Product overview: HD6417708RF100A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417708RF100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417708RF100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417708RF100A
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417708RF100A
IC MCU 32BIT ROMLESS 144LQFP Product overview: HD6417708RF100A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417708RF100A can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144LQFP Product overview: HD6417708RF100A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417708RF100A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6417708RF100A - 710277-HD6417708RF100A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417708RF100A
710277-HD6417708RF100A
Embedded - Embedded - Microcontrollers - HD6417708RF100A 710277-HD6417708RF100A
Manufacturer: Renesas Electronics America Win Source Part Number: 710277-HD6417708RF10 0A Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Reference case: TQFP144 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 710277-HD6417708RF100A
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Reference case: TQFP144
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - HD6417708RF100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417708RF100A
Microcontrollers HD6417708RF100A
SH-2 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 144-LQFP (20x20)

SH-2 SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 144-LQFP (20x20)

Buy Now Datasheet
RISC MICROCONTROLLER - 668-HD6417708RF100A - Utmel Electronic Limited
Hong Kong, China
RISC MICROCONTROLLER
668-HD6417708RF100A
RISC MICROCONTROLLER 668-HD6417708RF100A
RISC MICROCONTROLLER

RISC MICROCONTROLLER

Supplier's Site
Microcontrollers - HD6417708RF100A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD6417708RF100A
Microcontrollers HD6417708RF100A
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6417708RF100A 710277-HD6417708RF100A HD6417708RF100A 668-HD6417708RF100A HD6417708RF100A
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6417708RF100A Microcontrollers RISC MICROCONTROLLER Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Supply Voltage 3.15 to 3.6 volts 3.15 to 3.6 volts
Package Type Other; Bulk QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details