Manufacturer: Renesas Electronics America
Win Source Part Number: 920069-HD6417034AF20
Series: SuperH® SH7030
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: SH-1 series Microcontroller IC 32-Bit 20MHz - ROMless 112-QFP (20x20)
Core Processor: SH-1
Speed: 20MHz
Package: Tray
Package: 112-BQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 32
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: HD6417034
Categories: Integrated Circuits (ICs)
Case / Package: 112-QFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT ROMLESS 112QFP Product overview: HD6417034AF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417034AF20V can be used for catalog matching and distributor lookup.
SH-1 SuperH® SH7030 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 112-QFP (20x20)
SH-1 SuperH® SH7030 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 112-QFP (20x20)
IC MCU 32BIT ROMLESS 112QFP
IC MCU 32BIT ROMLESS 112QFP
IC MCU 32BIT ROMLESS 112QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 920069-HD6417034AF20V | 685-HD6417034AF20V | HD6417034AF20V-ND | HD6417034AF20V | HD6417034AF20V | HD6417034AF20V | HD6417034AF20V |
| Product Name | Embedded - Embedded - Microcontrollers - HD6417034AF20V | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts | ||
| I/O Ports | 32 | 32 | 32 |