Quarktwin Technology Ltd. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 30 40 50 60 64 65 66 67 68 69 70 71 72 73 74 75 76 80 90 100 110 120 130 150 197
Product Name Notes
* Microcontroller IC
- Microcontroller IC 120-LQFP (16x16)
- Microcontroller IC
F²MC-16LX - Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) Mask ROM 120-LQFP (16x16)
F²MC-16LX F²MC-16LX MB90920 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) Mask ROM 120-LQFP (16x16)
F²MC-16LX F²MC-16LX MB90920 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) Mask ROM 120-LQFP (16x16)
F²MC-16LX F²MC-16LX MB90930 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) Mask ROM 120-LQFP (16x16)
F²MC-16LX F²MC-16LX MB90945 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-PQFP (14x20)
F²MC-16LX F²MC-16LX MB90945 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20)

<< Prev Next >>