The HD4074818FS is a microcontroller from Quarktwin Technology Ltd. designed for standard operation with a supply voltage range of 4.0 to 5.5 V. It features 8,192 words of ROM and operates at a clock frequency of 4 MHz. The device is packaged in an FP-80B format, making it suitable for various applications requiring moderate processing capabilities. This microcontroller is part of a series that includes options for low-voltage operation, indicating versatility in power management. Engineers should consider this product for projects that require reliable performance within the specified voltage and frequency parameters.
Microcontroller, 4-Bit, OTPROM, CMOS, PQFP80
Win Source Part Number: 1146941-HD4074818FS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HD4074818FS,REN
RoHS Status: Not applicable
MICROCONTROLLER, 4-BIT, OTPROM / * Microcontroller IC Product overview: HD4074818FS from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD4074818FS can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD4074818FS | 1146941-HD4074818FS | 685-HD4074818FS | HD4074818FS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | |
| Data Bus | 4 Bit; 4-Bit | 4 Bit |