IC MCU 32BIT ROMLESS 112QFP Product overview: HD6417014RF28V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417014RF28V can be used for catalog matching and distributor lookup.
SH-2 SuperH® SH7010 Microcontroller IC 32-Bit Single-Core 28MHz ROMless 112-QFP (20x20)
RISC Microcontroller, 32-Bit, 28.7MHz, CMOS, PQFP112
Manufacturer: Renesas Electronics America
Win Source Part Number: 143334-HD6417014RF28
Packaging: Tray
Core Processor: SH-2
Number of I/O: 35
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 112-QFP (20x20)
Speed(Frequency): 28MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 3K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 112QFP
IC MCU 32BIT ROMLESS 112QFP
SH-2 SuperH® SH7010 Microcontroller IC 32-Bit Single-Core 28MHz ROMless 112-QFP (20x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD6417014RF28V | HD6417014RF28V-ND | HD6417014RF28V | 143334-HD6417014RF28V | HD6417014RF28V | HD6417014RF28V | HD6417014RF28V |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - HD6417014RF28V | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 3 KB | 3 KB | 3 KB | 3 KB | 3 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | Other; 112-BQFP | QFP; Other; QFP112 | QFP; Other; 112-QFP (20x20) | Other; 112-BQFP | QFP; Other; 112-BQFP | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |