SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 256-LFBGA (17x17)
IC MCU 32BIT ROMLESS 256LFBGA Product overview: HD6417720BP133CV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417720BP133CV
Manufacturer: Renesas Electronics America
Win Source Part Number: 1179299-HD6417720BP1
Series: SuperH SH7700
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-3 DSP
Speed: 133MHz
Package: 256-LFBGA
Core Size: 32-Bit
Connectivity: FIFO, I2C, IrDA, Memory Card, SCI, SD, SIO, SIM, USB
Peripherals: DMA, LCD, POR, WDT
Number of I/O: 117
Program Memory Type: ROMless
RAM Size: 16K x 8
Data Converters: A/D 4x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.4 V ~ 1.6 V
Family Name: HD6417720
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 256-LFBGA (17x17)
Introduction Date: March 16, 2005
ECCN: 3A991
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
32-bit Microcontrollers
IC MCU 32BIT ROMLESS 256LFBGA
MCU 32-bit SuperH RISC ROMLess 1.5V 256-Pin LFBGA
IC MCU 32BIT ROMLESS 256LFBGA
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless 256-LFBGA (17x17)
IC MCU 32BIT ROMLESS 256LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417720BP133CV-ND | 685-HD6417720BP133CV | 1179299-HD6417720BP133CV | HD6417720BP133CV | HD6417720BP133CV | 668-HD6417720BP133CV | HD6417720BP133CV | HD6417720BP133CV | HD6417720BP133CV |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD6417720BP133CV | Microcontrollers | MCU 32-bit SuperH RISC ROMLess 1.5V 256-Pin LFBGA | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz | ||||
| Bits | 8 Bit; Other; A/D 4x10b; D/A 2x8b | ||||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROM | ROMLess; ROMless |