SH-1 SuperH® SH7030 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 112-QFP (20x20)
IC MCU 32BIT ROMLESS 112QFP
IC MCU 32BIT ROMLESS 112QFP
IC MCU 32BIT ROMLESS 112QFP
SH-1 SuperH® SH7030 Microcontroller IC 32-Bit Single-Core 20MHz ROMless 112-QFP (20x20)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417034AFI20V-ND | HD6417034AFI20V | HD6417034AFI20V | HD6417034AFI20V | HD6417034AFI20V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 8x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless |