Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU HD6417713XV

Description
IC MCU 32BIT ROMLESS 256HQFP Product overview: HD6417713XV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417713XV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 256HQFP Product overview: HD6417713XV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417713XV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417713XV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417713XV
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417713XV
IC MCU 32BIT ROMLESS 256HQFP Product overview: HD6417713XV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417713XV can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256HQFP Product overview: HD6417713XV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417713XV can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1025481-HD6417713XV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1025481-HD6417713XV
Integrated Circuits (ICs) - Embedded - Microcontrollers 1025481-HD6417713XV
Win Source Part Number: 1025481-HD6417713XV Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH Ethernet Core Processor: SH-3 DSP Speed: 200MHz Package: Tray Standard Package: 1 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, Ethernet, FIFO, SCI, SIO Peripherals: DMA, POR, WDT Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Temperature Range - Operating: -20°C ~ 75°C (TA) Supply Voltage - Operating: 1.4V ~ 1.6V ECCN: 5A002A1 REN Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: HD6417713

Win Source Part Number: 1025481-HD6417713XV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SuperH® SH Ethernet
Core Processor: SH-3 DSP
Speed: 200MHz
Package: Tray
Standard Package: 1
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, Ethernet, FIFO, SCI, SIO
Peripherals: DMA, POR, WDT
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 16K x 8
Oscillator Type: External
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 1.4V ~ 1.6V
ECCN: 5A002A1 REN
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: HD6417713

Buy Now
Embedded - Microcontrollers - HD6417713XV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6417713XV
Embedded - Microcontrollers HD6417713XV
IC MCU 32BIT ROMLESS 256HQFP

IC MCU 32BIT ROMLESS 256HQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD6417713XV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD6417713XV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD6417713XV
IC MCU 32BIT ROMLESS 256HQFP

IC MCU 32BIT ROMLESS 256HQFP

Supplier's Site
Microcontrollers - HD6417713XV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417713XV
Microcontrollers HD6417713XV
SH-3 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 200MHz ROMless

SH-3 DSP SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 200MHz ROMless

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6417713XV 1025481-HD6417713XV HD6417713XV HD6417713XV HD6417713XV
Product Name 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.4 to 1.6 volts 1.4 to 1.6 volts 1.6 to 1.4 volts
Package Type Other; Tray
Operating Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details