Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers SAK-XC866-4FRI BC

Description
Win Source Part Number: 1264625-SAK-XC866-4F RI BC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC8xx Core Processor: XC800 Speed: 86MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: PG-TSSOP-38 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAK-XC866-4FRIBCDKR, SAK-XC866-4FRIBCINCT ,SAK-XC866-4FRIBCINT R,SAKXC8664FRIBC,SAK XC8664FRIBCXT,SAK-XC 866-4FRIBCDKR,SAK-XC 866-4FRIBCCT,SAK-XC8 66-4FRIBCINDKR,SAK-X C866-4FRIBC,SAK-XC86 6-4FRIBCTR,SP0002106 80,SAK-XC866-4FRIBCT R,SAK-XC866-4FRIBCCT Base Product Number: SAK-XC866 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264625-SAK-XC866-4F RI BC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC8xx Core Processor: XC800 Speed: 86MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: PG-TSSOP-38 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAK-XC866-4FRIBCDKR, SAK-XC866-4FRIBCINCT ,SAK-XC866-4FRIBCINT R,SAKXC8664FRIBC,SAK XC8664FRIBCXT,SAK-XC 866-4FRIBCDKR,SAK-XC 866-4FRIBCCT,SAK-XC8 66-4FRIBCINDKR,SAK-X C866-4FRIBC,SAK-XC86 6-4FRIBCTR,SP0002106 80,SAK-XC866-4FRIBCT R,SAK-XC866-4FRIBCCT Base Product Number: SAK-XC866 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264625-SAK-XC866-4FRI BC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264625-SAK-XC866-4FRI BC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264625-SAK-XC866-4FRI BC
Win Source Part Number: 1264625-SAK-XC866-4F RI BC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC8xx Core Processor: XC800 Speed: 86MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: PG-TSSOP-38 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAK-XC866-4FRIBCDKR, SAK-XC866-4FRIBCINCT ,SAK-XC866-4FRIBCINT R,SAKXC8664FRIBC,SAK XC8664FRIBCXT,SAK-XC 866-4FRIBCDKR,SAK-XC 866-4FRIBCCT,SAK-XC8 66-4FRIBCINDKR,SAK-X C866-4FRIBC,SAK-XC86 6-4FRIBCTR,SP0002106 80,SAK-XC866-4FRIBCT R,SAK-XC866-4FRIBCCT Base Product Number: SAK-XC866 Product Status: Obsolete

Win Source Part Number: 1264625-SAK-XC866-4FRI BC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC8xx
Core Processor: XC800
Speed: 86MHz
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: PG-TSSOP-38
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAK-XC866-4FRIBCDKR,SAK-XC866-4FRIBCINCT,SAK-XC866-4FRIBCINTR,SAKXC8664FRIBC,SAKXC8664FRIBCXT,SAK-XC866-4FRIBCDKR,SAK-XC866-4FRIBCCT,SAK-XC866-4FRIBCINDKR,SAK-XC866-4FRIBC,SAK-XC866-4FRIBCTR,SP000210680,SAK-XC866-4FRIBCTR,SAK-XC866-4FRIBCCT
Base Product Number: SAK-XC866
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - SAK-XC866-4FRIBCINTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SAK-XC866-4FRIBCINTR-ND
Microcontrollers SAK-XC866-4FRIBCINTR-ND
XC800 XC8xx Microcontroller IC 8-Bit 86MHz 16KB (16K x 8) FLASH PG-TSSOP-38

XC800 XC8xx Microcontroller IC 8-Bit 86MHz 16KB (16K x 8) FLASH PG-TSSOP-38

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-SAK-XC866-4FRI BC
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-SAK-XC866-4FRI BC
IC MCU 8BIT 16KB FLASH 38TSSOP Product overview: SAK-XC866-4FRI BC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-XC866-4FRI BC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 38TSSOP Product overview: SAK-XC866-4FRI BC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-XC866-4FRI BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SAK-XC866-4FRI BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SAK-XC866-4FRI BC
Integrated Circuits (ICs) - Embedded - Microcontrollers SAK-XC866-4FRI BC
IC MCU 8BIT 16KB FLASH 38TSSOP

IC MCU 8BIT 16KB FLASH 38TSSOP

Supplier's Site
Embedded - Microcontrollers - SAK-XC866-4FRI BC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAK-XC866-4FRI BC
Embedded - Microcontrollers SAK-XC866-4FRI BC
IC MCU 8BIT 16KB FLASH 38TSSOP

IC MCU 8BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264625-SAK-XC866-4FRI BC SAK-XC866-4FRIBCINTR-ND 685-SAK-XC866-4FRI BC SAK-XC866-4FRI BC SAK-XC866-4FRI BC
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 86 MHz 86 MHz 86 MHz
RAM 16 KB 0.7680 KB 0.7680 KB 768 KB
ROM Type Flash; FLASH Flash
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7392AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers