Win Source Part Number: 1265015-SLE 66CLX640P M8.4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Package: Bulk
Applications: Security
Standard Package: 1
Package / Case: M8.4 Chip Card Module
Supplier Device Package: M8.4 Chip Card Module
ECCN: 5A002A1
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SLE 66CLX640P M8.4,SLE66CLX640PM8.
Base Product Number: SLE 66
RoHS Status: RoHS non-compliant
IC SEC CTRLR DUAL 16BIT M8.4
IC SEC CTRLR DUAL 16BIT M8.4
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1265015-SLE 66CLX640P M8.4 | SLE 66CLX640P M8.4 | SLE 66CLX640P M8.4 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Data Bus | 16 Bit |