Infineon Technologies AG Application Specific Microcontrollers SL811HST-AXC

Description
IC USB HOST/SLAVE CTRLR 48TQFP
Request a Quote
Description
IC USB HOST/SLAVE CTRLR 48TQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SL811HST-AXC is an embedded USB Host/Slave controller designed for communication with microprocessors, microcontrollers, and various buses such as ISA and PCMCIA. It supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) USB transfers, conforming to USB Specification 1.1. The controller operates in either host mode, where it manages the USB bus, or peripheral mode as a slave device. This microcontroller features an 8-bit bidirectional data port with DMA support in slave mode, along with 256 bytes of internal SRAM for control registers and data buffers. It includes on-chip USB transceivers and a single root hub, facilitating efficient USB communication. The SL811HST-AXC operates at 3.3 VDC and has a 5 V-tolerant I/O interface, making it compatible with a variety of systems. The device is available in a 48-pin TQFP package and supports low-power modes, suspend/resume functionality, and automatic detection of connected devices.

Datasheet Summary
Powered by GS/AI

The SL811HST-AXC is an embedded USB Host/Slave controller designed for communication with microprocessors, microcontrollers, and various buses such as ISA and PCMCIA. It supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) USB transfers, conforming to USB Specification 1.1. The controller operates in either host mode, where it manages the USB bus, or peripheral mode as a slave device. This microcontroller features an 8-bit bidirectional data port with DMA support in slave mode, along with 256 bytes of internal SRAM for control registers and data buffers. It includes on-chip USB transceivers and a single root hub, facilitating efficient USB communication. The SL811HST-AXC operates at 3.3 VDC and has a 5 V-tolerant I/O interface, making it compatible with a variety of systems. The device is available in a 48-pin TQFP package and supports low-power modes, suspend/resume functionality, and automatic detection of connected devices.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - 448-SL811HST-AXC-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
448-SL811HST-AXC-ND
Application Specific Microcontrollers 448-SL811HST-AXC-ND
IC USB HOST/SLAVE CTRLR 48TQFP

IC USB HOST/SLAVE CTRLR 48TQFP

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-SL811HST-AXC
Embedded Microcontroller MCU 769-SL811HST-AXC
IC USB HOST/SLAVE CTRLR 48TQFP Product overview: SL811HST-AXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SL811HST-AXC can be used for catalog matching and distributor lookup.

IC USB HOST/SLAVE CTRLR 48TQFP Product overview: SL811HST-AXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SL811HST-AXC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - SL811HST-AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
SL811HST-AXC
Application Specific Microcontrollers SL811HST-AXC
IC USB HOST/SLAVE CTRLR 48TQFP

IC USB HOST/SLAVE CTRLR 48TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-SL811HST-AXC-ND 769-SL811HST-AXC SL811HST-AXC
Product Name Application Specific Microcontrollers Embedded Microcontroller MCU Application Specific Microcontrollers
RAM 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Serial Interface USB USB USB; USB
Package Type LFQP; Other; 48-LQFP Other; Tray QFP; Other; 48-LQFP
Operating Range USB Host/Slave Controller
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details