Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific SLE952500000XTSA1

Description
Win Source Part Number: 957770-SLE952500000X TSA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: OPTIGA™ Trust B Package: Bulk Applications: Security Standard Package: 7,500 Mounting: SMD (SMT) Interface: SWI Number of I/O: 1 Voltage - Supply: 1.35V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: PG-TSNP-6-9 Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: INFINFSLE952500000XT SA1,2156-SLE95250000 0XTSA1,SLE952500000X TSA1-ND,SP001601016, SLE952500000XTSA1TR, SLE952500000XTSA1CT, SLE952500000XTSA1DKR Base Product Number: SLE 9525
Request a Quote Datasheet
Description
Win Source Part Number: 957770-SLE952500000X TSA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: OPTIGA™ Trust B Package: Bulk Applications: Security Standard Package: 7,500 Mounting: SMD (SMT) Interface: SWI Number of I/O: 1 Voltage - Supply: 1.35V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: PG-TSNP-6-9 Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: INFINFSLE952500000XT SA1,2156-SLE95250000 0XTSA1,SLE952500000X TSA1-ND,SP001601016, SLE952500000XTSA1TR, SLE952500000XTSA1CT, SLE952500000XTSA1DKR Base Product Number: SLE 9525
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 957770-SLE952500000XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
957770-SLE952500000XTSA1
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 957770-SLE952500000XTSA1
Win Source Part Number: 957770-SLE952500000X TSA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: OPTIGA™ Trust B Package: Bulk Applications: Security Standard Package: 7,500 Mounting: SMD (SMT) Interface: SWI Number of I/O: 1 Voltage - Supply: 1.35V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: PG-TSNP-6-9 Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: INFINFSLE952500000XT SA1,2156-SLE95250000 0XTSA1,SLE952500000X TSA1-ND,SP001601016, SLE952500000XTSA1TR, SLE952500000XTSA1CT, SLE952500000XTSA1DKR Base Product Number: SLE 9525

Win Source Part Number: 957770-SLE952500000XTSA1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: OPTIGA™ Trust B
Package: Bulk
Applications: Security
Standard Package: 7,500
Mounting: SMD (SMT)
Interface: SWI
Number of I/O: 1
Voltage - Supply: 1.35V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: PG-TSNP-6-9
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: INFINFSLE952500000XTSA1,2156-SLE952500000XTSA1,SLE952500000XTSA1-ND,SP001601016,SLE952500000XTSA1TR,SLE952500000XTSA1CT,SLE952500000XTSA1DKR
Base Product Number: SLE 9525

Buy Now Datasheet
Application Specific Microcontrollers - SLE952500000XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
SLE952500000XTSA1
Application Specific Microcontrollers SLE952500000XTSA1
IC EMB AUTHENTICATION 6TSNP

IC EMB AUTHENTICATION 6TSNP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 957770-SLE952500000XTSA1 SLE952500000XTSA1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Supply Voltage 1.35 to 5.5 volts 1.35 to 5.5 volts
Serial Interface SWI SWI
I/O Ports 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 370015736 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers