Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers SAK-XE164HM-72F80L AA

Description
Win Source Part Number: 1264528-SAK-XE164HM- 72F80L AA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XE16x Core Processor: C166SV2 Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 1,400 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I2C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I2S, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH RAM Size: 50K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 100-LQFP Exposed Pad Supplier Device Package: PG-LQFP-100-8 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A001A3 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAK-XE164HM-72F80L AA,SP000628624,SAK-X E164HM-72F80LAA Base Product Number: SAK-XE164 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264528-SAK-XE164HM- 72F80L AA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XE16x Core Processor: C166SV2 Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 1,400 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I2C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I2S, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH RAM Size: 50K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 100-LQFP Exposed Pad Supplier Device Package: PG-LQFP-100-8 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A001A3 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAK-XE164HM-72F80L AA,SP000628624,SAK-X E164HM-72F80LAA Base Product Number: SAK-XE164 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264528-SAK-XE164HM-72F80L AA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264528-SAK-XE164HM-72F80L AA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264528-SAK-XE164HM-72F80L AA
Win Source Part Number: 1264528-SAK-XE164HM- 72F80L AA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XE16x Core Processor: C166SV2 Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 1,400 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, I2C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I2S, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH RAM Size: 50K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 100-LQFP Exposed Pad Supplier Device Package: PG-LQFP-100-8 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A001A3 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAK-XE164HM-72F80L AA,SP000628624,SAK-X E164HM-72F80LAA Base Product Number: SAK-XE164 Product Status: Obsolete

Win Source Part Number: 1264528-SAK-XE164HM-72F80L AA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XE16x
Core Processor: C166SV2
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 1,400
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, LINbus, SPI, SSC, UART/USART, USI
Peripherals: I2S, POR, PWM, WDT
Number of I/O: 76
Program Memory Size: 576KB (576K x 8)
Program Memory Type: FLASH
RAM Size: 50K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 100-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-100-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A001A3
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAK-XE164HM-72F80L AA,SP000628624,SAK-XE164HM-72F80LAA
Base Product Number: SAK-XE164
Product Status: Obsolete

Buy Now Datasheet
Embedded Microcontroller MCU - 685-SAK-XE164HM-72F80L AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-SAK-XE164HM-72F80L AA
Embedded Microcontroller MCU 685-SAK-XE164HM-72F80L AA
Product overview: SAK-XE164HM-72F80L AA from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-XE164HM-72F8 0L AA can be used for catalog matching and distributor lookup.

Product overview: SAK-XE164HM-72F80L AA from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-XE164HM-72F80L AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SAK-XE164HM-72F80L AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAK-XE164HM-72F80L AA
Embedded - Microcontrollers SAK-XE164HM-72F80L AA
IC MCU 16BIT 576KB FLASH 100LQFP

IC MCU 16BIT 576KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264528-SAK-XE164HM-72F80L AA 685-SAK-XE164HM-72F80L AA SAK-XE164HM-72F80L AA
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 80 MHz
RAM 576 KB 50 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - C167CSLMCAFXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers