Product overview: SAK-XC866L-2FRI BE from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-XC866L-2FRI BE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264564-SAK-XC866L-2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC8xx
Core Processor: XC800
Speed: 86MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: PG-TSSOP-38
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A001A3
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAK-XC866L-2FRI BE,SP000245784,SAK-X
Base Product Number: SAK-XC866
Product Status: Obsolete
XC800 XC8xx Microcontroller IC 8-Bit 86MHz 8KB (8K x 8) FLASH PG-TSSOP-38
IC MCU 8BIT 8KB FLASH 38TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SAK-XC866L-2FRI BE | 1264564-SAK-XC866L-2FRI BE | SAK-XC866L-2FRI BE | SAK-XC866L-2FRI BE |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| RAM | 0.7680 KB | 8 KB | 0.7680 KB | |
| Package Type | Other; Tape & Reel (TR) | SSOP | SOP; Other; 38-TFSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 86 MHz | 86 MHz |