IC EEPROM 770BYTE MCC2-2 Product overview: SLE 55R04 MCC2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 55R04 MCC2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265000-SLE 55R04 MCC2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Package: Tape & Reel (TR)
Applications: Security
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: M2.2 Chip Card Module
Supplier Device Package: M2.2 Chip Card Module
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Infineon Technologies
Other Names: SLE 55R04 MCC2,SLE55R04MCC2,SP
Base Product Number: SLE 55
RoHS Status: RoHS non-compliant
IC EEPROM 770BYTE MCC2-2
IC EEPROM 770BYTE MCC2-2
IC EEPROM 770BYTE MCC2-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-SLE 55R04 MCC2 | 1265000-SLE 55R04 MCC2 | SLE 55R04 MCC2 | SLE 55R04 MCC2 | SLE 55R04 MCC2 |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Package Type | Other; Tape & Reel (TR) | Other; M2.2 Chip Card Module |