Win Source Part Number: 1265018-SLE 4418 M2.2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Package: Bulk
Applications: Security
Standard Package: 1
Package / Case: M2.2 Chip Card Module
Supplier Device Package: M2.2 Chip Card Module
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Infineon Technologies
Other Names: SLE4418M2.2,SP000060
Base Product Number: SLE 4418
RoHS Status: RoHS non-compliant
IC EEPROM 1KBYTE M2.2 PKG Product overview: SLE 4418 M2.2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 4418 M2.2 can be used for catalog matching and distributor lookup.
IC EEPROM 1KBYTE M2.2 PKG
IC EEPROM 1KBYTE M2.2 PKG
IC EEPROM 1KBYTE M2.2 PKG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1265018-SLE 4418 M2.2 | 769-SLE 4418 M2.2 | SLE 4418 M2.2 | SLE 4418 M2.2 | SLE 4418 M2.2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Package Type | Other; Bulk | Other; M2.2 Chip Card Module |