Manufacturer: Infineon Technologies
Win Source Part Number: 211471-SAK-XC866-4FR
Packaging: Reel - TR
Core Processor: XC800
Number of I/O: 19
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: PG-TSSOP-38-4
Speed(Frequency): 86MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 8-Bit Single-Chip 5V 26.67MHz Flash Product overview: SAK-XC866-4FRA BE from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 26.67MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, 26.67MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAK-XC866-4FRA BE can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 8-Bit Single-Chip 5V 26.67MHz Flash
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 211471-SAK-XC866-4FRA BE | 685-SAK-XC866-4FRA BE | SAK-XC866-4FRA BE |
| Product Name | Embedded - Embedded - Microcontrollers - SAK-XC866-4FRA BE | 8-bit 5V 26.67MHz Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 86 MHz | 26.67 MHz | |
| RAM | 16 KB | 0.7680 KB | |
| ROM Type | Flash; FLASH |