TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH PG-BGA-416
TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH PG-BGA-416
IC MCU 32BIT 2MB FLASH 416BGA
IC MCU 32BIT 2MB FLASH 416BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC1796256F150EBCKDUMA1TR-ND | TC1796256F150EBCKDUMA1 | TC1796256F150EBCKDUMA1 | TC1796256F150EBCKDUMA1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | |
| Bits | Other; A/D 44x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 2000 KB |