Equipped with advanced peripherals like multiple PWM-units, fl exible serial interfaces (Universal Serial Interfaces (USICs)), as well as a MultiCAN unit with up to 2 CAN nodes, the microcon troller is the perfect fi t for value driven PowerTrain applications. External component integration such as an embedded voltage regulator, eePROM emulation with additio nal fl ash modules and various on chip oscillators additionally optimizes total system costs.
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | SAK-XC2785X-104F80LR AB |
| Product Name | 8-bit / 16-bit Microcontroller, XC2700 Family (Powertrain) |
| Data Bus | 8 Bit; 16 Bit; 32 Bit |
| Life Cycle Stage | discontinued |
| Features | Watchdog Timer; DMA |
| Number | 2 |
| RAM | 50 KB |