IC SECURITY CTRLR 32BIT C-PKG Product overview: SLE 88CF4000P C from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 88CF4000P C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265023-SLE 88CF4000P C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: *
Package: Bulk
Standard Package: 1
ECCN: 5A002A1
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SLE88CF4000PC,SLE 88CF4000P C,SP000067771
Base Product Number: SLE 88
RoHS Status: RoHS non-compliant
IC SECURITY CTRLR 32BIT C-PKG
IC SECURITY CTRLR 32BIT C-PKG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-SLE 88CF4000P C | 1265023-SLE 88CF4000P C | SLE 88CF4000P C | SLE 88CF4000P C |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Data Bus | 32 Bit | 32 Bit |