Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific SLE66R01PNNBX1SA2

Description
Win Source Part Number: 1264994-SLE66R01PNNB X1SA2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: my-d™ Package: Bulk Applications: Security Standard Package: 1 Mounting: SMD (SMT) Interface: ISO14443-3 Type A, NFC Forum Type 2 Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP000953914 Base Product Number: SLE66R01
Request a Quote Datasheet
Description
Win Source Part Number: 1264994-SLE66R01PNNB X1SA2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: my-d™ Package: Bulk Applications: Security Standard Package: 1 Mounting: SMD (SMT) Interface: ISO14443-3 Type A, NFC Forum Type 2 Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP000953914 Base Product Number: SLE66R01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1264994-SLE66R01PNNBX1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1264994-SLE66R01PNNBX1SA2
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1264994-SLE66R01PNNBX1SA2
Win Source Part Number: 1264994-SLE66R01PNNB X1SA2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: my-d™ Package: Bulk Applications: Security Standard Package: 1 Mounting: SMD (SMT) Interface: ISO14443-3 Type A, NFC Forum Type 2 Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP000953914 Base Product Number: SLE66R01

Win Source Part Number: 1264994-SLE66R01PNNBX1SA2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: my-d™
Package: Bulk
Applications: Security
Standard Package: 1
Mounting: SMD (SMT)
Interface: ISO14443-3 Type A, NFC Forum Type 2
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: SP000953914
Base Product Number: SLE66R01

Buy Now Datasheet
Embedded Microcontroller MCU - 769-SLE66R01PNNBX1SA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-SLE66R01PNNBX1SA2
Embedded Microcontroller MCU 769-SLE66R01PNNBX1SA2
IC SECURITY CHIP CARD CTLR Product overview: SLE66R01PNNBX1SA2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE66R01PNNBX1SA 2 can be used for catalog matching and distributor lookup.

IC SECURITY CHIP CARD CTLR Product overview: SLE66R01PNNBX1SA2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE66R01PNNBX1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
SLE66R01PNNBX1SA2
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers SLE66R01PNNBX1SA2
IC SECURITY CHIP CARD CTLR

IC SECURITY CHIP CARD CTLR

Supplier's Site
Application Specific Microcontrollers - SLE66R01PNNBX1SA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
SLE66R01PNNBX1SA2
Application Specific Microcontrollers SLE66R01PNNBX1SA2
IC SECURITY CHIP CARD CTLR

IC SECURITY CHIP CARD CTLR

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - SLE66R01PNNBX1SA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
SLE66R01PNNBX1SA2
Embedded - Microcontrollers - Application Specific SLE66R01PNNBX1SA2
IC SECURITY CHIP CARD CTLR

IC SECURITY CHIP CARD CTLR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264994-SLE66R01PNNBX1SA2 769-SLE66R01PNNBX1SA2 SLE66R01PNNBX1SA2 SLE66R01PNNBX1SA2 SLE66R01PNNBX1SA2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Serial Interface ISO14443-3 Type A, NFC Forum Type 2 ISO14443-3 Type A, NFC Forum Type 2 ISO14443-3 Type A, NFC Forum Type 2
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details