Infineon Technologies AG 32-bit 32BIT Embedded Microcontroller MCU SLE 88CF4000P MFC5.8

Description
IC SECURITY CTRLR 32BIT S-MFC5.8 Product overview: SLE 88CF4000P MFC5.8 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 88CF4000P MFC5.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SECURITY CTRLR 32BIT S-MFC5.8 Product overview: SLE 88CF4000P MFC5.8 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 88CF4000P MFC5.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 769-SLE 88CF4000P MFC5.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
769-SLE 88CF4000P MFC5.8
32-bit 32BIT Embedded Microcontroller MCU 769-SLE 88CF4000P MFC5.8
IC SECURITY CTRLR 32BIT S-MFC5.8 Product overview: SLE 88CF4000P MFC5.8 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 88CF4000P MFC5.8 can be used for catalog matching and distributor lookup.

IC SECURITY CTRLR 32BIT S-MFC5.8 Product overview: SLE 88CF4000P MFC5.8 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 88CF4000P MFC5.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1265006-SLE 88CF4000P MFC5.8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1265006-SLE 88CF4000P MFC5.8
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1265006-SLE 88CF4000P MFC5.8
Win Source Part Number: 1265006-SLE 88CF4000P MFC5.8 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Package: Bulk Applications: Security Standard Package: 1 Mounting Type: Through Hole Package / Case: MFC5.8 Chip Card Module Supplier Device Package: S-MFC5.8-9 ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SLE 88CF4000P MFC5.8,SP000067773,S LE88CF4000PMFC5.8 Base Product Number: SLE 88 RoHS Status: RoHS non-compliant

Win Source Part Number: 1265006-SLE 88CF4000P MFC5.8
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Package: Bulk
Applications: Security
Standard Package: 1
Mounting Type: Through Hole
Package / Case: MFC5.8 Chip Card Module
Supplier Device Package: S-MFC5.8-9
ECCN: 5A002A1
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SLE 88CF4000P MFC5.8,SP000067773,SLE88CF4000PMFC5.8
Base Product Number: SLE 88
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Application Specific Microcontrollers - SLE 88CF4000P MFC5.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
SLE 88CF4000P MFC5.8
Application Specific Microcontrollers SLE 88CF4000P MFC5.8
IC SECURITY CTRLR 32BIT S-MFC5.8

IC SECURITY CTRLR 32BIT S-MFC5.8

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - SLE 88CF4000P MFC5.8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
SLE 88CF4000P MFC5.8
Embedded - Microcontrollers - Application Specific SLE 88CF4000P MFC5.8
IC SECURITY CTRLR 32BIT S-MFC5.8

IC SECURITY CTRLR 32BIT S-MFC5.8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-SLE 88CF4000P MFC5.8 1265006-SLE 88CF4000P MFC5.8 SLE 88CF4000P MFC5.8 SLE 88CF4000P MFC5.8
Product Name 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers