Infineon Technologies AG 32-bit AURIX™ TriCore™ Microcontroller SAL-TC277TP-64F200N DC

Description
A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200MHz, up to 4MB of Flash and a LFBGA-292 Package SAL-TC277TP-64F200N DC belongs to the TC27xT family . Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs, has been designed to meet the highest safety standards, while simultaneously increasing performance significantly. Equipped with a triple TriCore with 200 MHz, 4MB of Flash memory and a Powerful Generic Timer Module (GTM), the TC27xT series aim for a reduced complexity, best-in-class power consumption and significant cost savings. Summary of Features Triple TriCore with 200MHz and DSP functionality (three high performance 32-bit super-scalar TriCore V1.6.1 CPUs running at 200 MHz in the full automotive temperature range) Up to 4MB Flash w/ ECC protection (dedicated closely coupled memory areas per core) 64KB EEProm @ 500k cycles 472KB RAM w/ ECC protection 64x DMA channels Sensor interfaces : 10xSENT, 3xPSI5, 1xPSI5S State of the art connectivity : 1xEthernet 100 Mbit , 1x FlexRay ,4xASCLIN, 4xQSPI, 1xI²C , 2xMSC , 1xHSSL, I²S emulation , 5xCAN including data rate enhanced CAN FD Programmable HSM (Hardware Security Module) Single voltage supply 5V or 3.3V LFBGA-292 package ambient Temperaure range -40°C...+150°C Benefits Diverse Lockstep architecture to reduce development effort for ASIL-D systems High integration for reduced complexity and significant cost savings Delta-sigma analog-to-digital converters for fast and accurate measurements Innovative single supply concept for best-in-class power consumption and cost savings in external supply Scalability in terms of performance, packages, memory and peripherals for flexibility across platform concepts Available as single and lockstep core Latest connectivity CAN FD (flexible data rate) Scalable safety from QM to ASIL D for Industrial and Automotive Applications Hot package options for extended temperature range Diverse Lockstep Core with clock delay Redundant and diverse timer modules ( GTM, CCU6 , GPT12) Access permission system Safety management unit ( SMU ) Direct Memory Access ( DMA ) I/O, clock, voltage monitor Developed and documented following ISO 26262 to support safety requirements up to ASIL-D AUTOSAR V3.2 and V4.x Potential Applications Industrial applications: Although designed for civil automobile applications product can also support Industrial robots Solar panels Wind turbine inverters IO controller Servo drives Elevators Inverters Safety applications: Air bag System Chassis domain control Braking Pixel lighting Scable EPS solution Full feature sensor fusion Multi-purpose camera Active suspension control system Automotive 24 GHz radar system Highly integrated automotive 77 GHz radar chipset Sensor fusions Connectivity Applications: Wireless Charging Solution Advanced gateway architecture Telematic Control unit and V2X High-feature Body Domain Control unit Transportation applications: Commercial and Agricultural Vehicles (CAV) CAV 24 GHz radar Commercial and Agricultural Vehicles (CAV) Drones/Multicopters Powertrain applications: Transfercase Gasoline multi-port injection – discrete solution Gasoline direct injection Driving Domain Controller (DDC) : Automatic transmission – hydraulic control Double-clutch transmission – hydraulic control Double-clutch transmission – electrical control (H)EV applications: (H)EV battery management system EV charging station (H)EV main inverter DC-DC Converter Applications Automatic transmission hydraulic system Automotive Domain controller for ADAS and autonomous driving Electric power steering (EPS) Electronic stability control Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPG20N06S2L-50 | Automotive MOSFET IPD50N03S4L-06 | Automotive MOSFET TLE8108EM | FLEX TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE5109A16 E2210 | Angle sensors AUIRF7759L2 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET BSZ15DC02KD H | Dual MOSFET IPG20N06S4L-26 | Automotive MOSFET IPG20N06S2L-50 | Automotive MOSFET IPD50N03S4L-06 | Automotive MOSFET TLE8108EM | FLEX TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200MHz, up to 4MB of Flash and a LFBGA-292 Package SAL-TC277TP-64F200N DC belongs to the TC27xT family . Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs, has been designed to meet the highest safety standards, while simultaneously increasing performance significantly. Equipped with a triple TriCore with 200 MHz, 4MB of Flash memory and a Powerful Generic Timer Module (GTM), the TC27xT series aim for a reduced complexity, best-in-class power consumption and significant cost savings. Summary of Features Triple TriCore with 200MHz and DSP functionality (three high performance 32-bit super-scalar TriCore V1.6.1 CPUs running at 200 MHz in the full automotive temperature range) Up to 4MB Flash w/ ECC protection (dedicated closely coupled memory areas per core) 64KB EEProm @ 500k cycles 472KB RAM w/ ECC protection 64x DMA channels Sensor interfaces : 10xSENT, 3xPSI5, 1xPSI5S State of the art connectivity : 1xEthernet 100 Mbit , 1x FlexRay ,4xASCLIN, 4xQSPI, 1xI²C , 2xMSC , 1xHSSL, I²S emulation , 5xCAN including data rate enhanced CAN FD Programmable HSM (Hardware Security Module) Single voltage supply 5V or 3.3V LFBGA-292 package ambient Temperaure range -40°C...+150°C Benefits Diverse Lockstep architecture to reduce development effort for ASIL-D systems High integration for reduced complexity and significant cost savings Delta-sigma analog-to-digital converters for fast and accurate measurements Innovative single supply concept for best-in-class power consumption and cost savings in external supply Scalability in terms of performance, packages, memory and peripherals for flexibility across platform concepts Available as single and lockstep core Latest connectivity CAN FD (flexible data rate) Scalable safety from QM to ASIL D for Industrial and Automotive Applications Hot package options for extended temperature range Diverse Lockstep Core with clock delay Redundant and diverse timer modules ( GTM, CCU6 , GPT12) Access permission system Safety management unit ( SMU ) Direct Memory Access ( DMA ) I/O, clock, voltage monitor Developed and documented following ISO 26262 to support safety requirements up to ASIL-D AUTOSAR V3.2 and V4.x Potential Applications Industrial applications: Although designed for civil automobile applications product can also support Industrial robots Solar panels Wind turbine inverters IO controller Servo drives Elevators Inverters Safety applications: Air bag System Chassis domain control Braking Pixel lighting Scable EPS solution Full feature sensor fusion Multi-purpose camera Active suspension control system Automotive 24 GHz radar system Highly integrated automotive 77 GHz radar chipset Sensor fusions Connectivity Applications: Wireless Charging Solution Advanced gateway architecture Telematic Control unit and V2X High-feature Body Domain Control unit Transportation applications: Commercial and Agricultural Vehicles (CAV) CAV 24 GHz radar Commercial and Agricultural Vehicles (CAV) Drones/Multicopters Powertrain applications: Transfercase Gasoline multi-port injection – discrete solution Gasoline direct injection Driving Domain Controller (DDC) : Automatic transmission – hydraulic control Double-clutch transmission – hydraulic control Double-clutch transmission – electrical control (H)EV applications: (H)EV battery management system EV charging station (H)EV main inverter DC-DC Converter Applications Automatic transmission hydraulic system Automotive Domain controller for ADAS and autonomous driving Electric power steering (EPS) Electronic stability control Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPG20N06S2L-50 | Automotive MOSFET IPD50N03S4L-06 | Automotive MOSFET TLE8108EM | FLEX TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE5109A16 E2210 | Angle sensors AUIRF7759L2 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET BSZ15DC02KD H | Dual MOSFET IPG20N06S4L-26 | Automotive MOSFET IPG20N06S2L-50 | Automotive MOSFET IPD50N03S4L-06 | Automotive MOSFET TLE8108EM | FLEX TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit AURIX™ TriCore™ Microcontroller - SAL-TC277TP-64F200N DC - Infineon Technologies AG
Neubiberg, Germany
32-bit AURIX™ TriCore™ Microcontroller
SAL-TC277TP-64F200N DC
32-bit AURIX™ TriCore™ Microcontroller SAL-TC277TP-64F200N DC
A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200MHz, up to 4MB of Flash and a LFBGA-292 Package SAL-TC277TP-64F200N DC belongs to the TC27xT family . Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs, has been designed to meet the highest safety standards, while simultaneously increasing performance significantly. Equipped with a triple TriCore with 200 MHz, 4MB of Flash memory and a Powerful Generic Timer Module (GTM), the TC27xT series aim for a reduced complexity, best-in-class power consumption and significant cost savings. Summary of Features Triple TriCore with 200MHz and DSP functionality (three high performance 32-bit super-scalar TriCore V1.6.1 CPUs running at 200 MHz in the full automotive temperature range) Up to 4MB Flash w/ ECC protection (dedicated closely coupled memory areas per core) 64KB EEProm @ 500k cycles 472KB RAM w/ ECC protection 64x DMA channels Sensor interfaces : 10xSENT, 3xPSI5, 1xPSI5S State of the art connectivity : 1xEthernet 100 Mbit , 1x FlexRay ,4xASCLIN, 4xQSPI, 1xI²C , 2xMSC , 1xHSSL, I²S emulation , 5xCAN including data rate enhanced CAN FD Programmable HSM (Hardware Security Module) Single voltage supply 5V or 3.3V LFBGA-292 package ambient Temperaure range -40°C...+150°C Benefits Diverse Lockstep architecture to reduce development effort for ASIL-D systems High integration for reduced complexity and significant cost savings Delta-sigma analog-to-digital converters for fast and accurate measurements Innovative single supply concept for best-in-class power consumption and cost savings in external supply Scalability in terms of performance, packages, memory and peripherals for flexibility across platform concepts Available as single and lockstep core Latest connectivity CAN FD (flexible data rate) Scalable safety from QM to ASIL D for Industrial and Automotive Applications Hot package options for extended temperature range Diverse Lockstep Core with clock delay Redundant and diverse timer modules ( GTM, CCU6 , GPT12) Access permission system Safety management unit ( SMU ) Direct Memory Access ( DMA ) I/O, clock, voltage monitor Developed and documented following ISO 26262 to support safety requirements up to ASIL-D AUTOSAR V3.2 and V4.x Potential Applications Industrial applications: Although designed for civil automobile applications product can also support Industrial robots Solar panels Wind turbine inverters IO controller Servo drives Elevators Inverters Safety applications: Air bag System Chassis domain control Braking Pixel lighting Scable EPS solution Full feature sensor fusion Multi-purpose camera Active suspension control system Automotive 24 GHz radar system Highly integrated automotive 77 GHz radar chipset Sensor fusions Connectivity Applications: Wireless Charging Solution Advanced gateway architecture Telematic Control unit and V2X High-feature Body Domain Control unit Transportation applications: Commercial and Agricultural Vehicles (CAV) CAV 24 GHz radar Commercial and Agricultural Vehicles (CAV) Drones/Multicopters Powertrain applications: Transfercase Gasoline multi-port injection – discrete solution Gasoline direct injection Driving Domain Controller (DDC) : Automatic transmission – hydraulic control Double-clutch transmission – hydraulic control Double-clutch transmission – electrical control (H)EV applications: (H)EV battery management system EV charging station (H)EV main inverter DC-DC Converter Applications Automatic transmission hydraulic system Automotive Domain controller for ADAS and autonomous driving Electric power steering (EPS) Electronic stability control Designers who used this product also designed with IPG20N06S4L-26 | Automotive MOSFET IPG20N06S2L-50 | Automotive MOSFET IPD50N03S4L-06 | Automotive MOSFET TLE8108EM | FLEX TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE5109A16 E2210 | Angle sensors AUIRF7759L2 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches TLE9180D-21QK | Gate driver ICs BSL215C | Dual MOSFET BSZ15DC02KD H | Dual MOSFET IPG20N06S4L-26 | Automotive MOSFET IPG20N06S2L-50 | Automotive MOSFET IPD50N03S4L-06 | Automotive MOSFET TLE8108EM | FLEX TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET 1 2 3 4 5

A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200MHz, up to 4MB of Flash and a LFBGA-292 Package

SAL-TC277TP-64F200N DC belongs to the TC27xT family . Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs, has been designed to meet the highest safety standards, while simultaneously increasing performance significantly. Equipped with a triple TriCore with 200 MHz, 4MB of Flash memory and a Powerful Generic Timer Module (GTM), the TC27xT series aim for a reduced complexity, best-in-class power consumption and significant cost savings.


Summary of Features

  • Triple TriCore with 200MHz and DSP functionality (three high performance 32-bit super-scalar TriCore V1.6.1 CPUs running at 200 MHz in the full automotive temperature range)
  • Up to 4MB Flash w/ ECC protection (dedicated closely coupled memory areas per core)
  • 64KB EEProm @ 500k cycles
  • 472KB RAM w/ ECC protection
  • 64x DMA channels
  • Sensor interfaces : 10xSENT, 3xPSI5, 1xPSI5S
  • State of the art connectivity : 1xEthernet 100 Mbit , 1x FlexRay ,4xASCLIN, 4xQSPI, 1xI²C , 2xMSC , 1xHSSL, I²S emulation , 5xCAN including data rate enhanced CAN FD
  • Programmable HSM (Hardware Security Module)
  • Single voltage supply 5V or 3.3V
  • LFBGA-292 package
  • ambient Temperaure range -40°C...+150°C

Benefits

  • Diverse Lockstep architecture to reduce development effort for ASIL-D systems
  • High integration for reduced complexity and significant cost savings
  • Delta-sigma analog-to-digital converters for fast and accurate measurements
  • Innovative single supply concept for best-in-class power consumption and cost savings in external supply
  • Scalability in terms of performance, packages, memory and peripherals for flexibility across platform concepts
  • Available as single and lockstep core
  • Latest connectivity CAN FD (flexible data rate)
  • Scalable safety from QM to ASIL D for Industrial and Automotive Applications
  • Hot package options for extended temperature range
  • Diverse Lockstep Core with clock delay
  • Redundant and diverse timer modules ( GTM, CCU6 , GPT12)
  • Access permission system
  • Safety management unit ( SMU )
  • Direct Memory Access ( DMA )
  • I/O, clock, voltage monitor
  • Developed and documented following ISO 26262 to support safety requirements up to ASIL-D
  • AUTOSAR V3.2 and V4.x

Potential Applications

Industrial applications:

  • Although designed for civil automobile applications product can also support Industrial robots
  • Solar panels
  • Wind turbine inverters
  • IO controller
  • Servo drives
  • Elevators
  • Inverters

Safety applications:

  • Air bag System
  • Chassis domain control
  • Braking
  • Pixel lighting
  • Scable EPS solution
  • Full feature sensor fusion
  • Multi-purpose camera
  • Active suspension control system
  • Automotive 24 GHz radar system
  • Highly integrated automotive 77 GHz radar chipset
  • Sensor fusions

Connectivity Applications:

  • Wireless Charging Solution
  • Advanced gateway architecture
  • Telematic Control unit and V2X
  • High-feature Body Domain Control unit

Transportation applications:

  • Commercial and Agricultural Vehicles (CAV)
  • CAV 24 GHz radar
  • Commercial and Agricultural Vehicles (CAV)
  • Drones/Multicopters

Powertrain applications:

  • Transfercase
  • Gasoline multi-port injection – discrete solution
  • Gasoline direct injection
  • Driving Domain Controller (DDC) :
  • Automatic transmission – hydraulic control
  • Double-clutch transmission – hydraulic control
  • Double-clutch transmission – electrical control

(H)EV applications:

  • (H)EV battery management system
  • EV charging station
  • (H)EV main inverter
  • DC-DC Converter

Applications

  • Automatic transmission hydraulic system
  • Automotive
  • Domain controller for ADAS and autonomous driving
  • Electric power steering (EPS)
  • Electronic stability control

Designers who used this product also designed with


  • IPG20N06S4L-26 |
    Automotive MOSFET
  • IPG20N06S2L-50 |
    Automotive MOSFET
  • IPD50N03S4L-06 |
    Automotive MOSFET
  • TLE8108EM |
    FLEX
  • TLE4254EJ A |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ215C H |
    Dual MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLE5109A16 E2210 |
    Angle sensors
  • AUIRF7759L2 |
    Automotive MOSFET
  • BSL606SN |
    Small signal/small power MOSFET
  • BTF6070-2ERV |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • TLE9180D-21QK |
    Gate driver ICs
  • BSL215C |
    Dual MOSFET
  • BSZ15DC02KD H |
    Dual MOSFET
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • IPG20N06S2L-50 |
    Automotive MOSFET
  • IPD50N03S4L-06 |
    Automotive MOSFET
  • TLE8108EM |
    FLEX
  • TLE4254EJ A |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ215C H |
    Dual MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number SAL-TC277TP-64F200N DC
Product Name 32-bit AURIX™ TriCore™ Microcontroller
Data Bus 16 Bit; 32 Bit
Life Cycle Stage active and preferred, active
Features Watchdog Timer; DMA
Number 14
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers