Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific SLE 66CX642P MFC5.8

Description
Win Source Part Number: 1265003-SLE 66CX642P MFC5.8 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Package: Tape & Reel (TR) Applications: Security Standard Package: 3,000 Package / Case: MFC5.8 Chip Card Module Supplier Device Package: S-MFC5.8-9 ECCN: 5A002A1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SLE 66CX642P MFC5.8,SLE66CX642PMF C5.8,SP000060195 Base Product Number: SLE 66 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1265003-SLE 66CX642P MFC5.8 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Package: Tape & Reel (TR) Applications: Security Standard Package: 3,000 Package / Case: MFC5.8 Chip Card Module Supplier Device Package: S-MFC5.8-9 ECCN: 5A002A1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SLE 66CX642P MFC5.8,SLE66CX642PMF C5.8,SP000060195 Base Product Number: SLE 66 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1265003-SLE 66CX642P MFC5.8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1265003-SLE 66CX642P MFC5.8
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1265003-SLE 66CX642P MFC5.8
Win Source Part Number: 1265003-SLE 66CX642P MFC5.8 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Package: Tape & Reel (TR) Applications: Security Standard Package: 3,000 Package / Case: MFC5.8 Chip Card Module Supplier Device Package: S-MFC5.8-9 ECCN: 5A002A1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SLE 66CX642P MFC5.8,SLE66CX642PMF C5.8,SP000060195 Base Product Number: SLE 66 RoHS Status: RoHS non-compliant

Win Source Part Number: 1265003-SLE 66CX642P MFC5.8
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Package: Tape & Reel (TR)
Applications: Security
Standard Package: 3,000
Package / Case: MFC5.8 Chip Card Module
Supplier Device Package: S-MFC5.8-9
ECCN: 5A002A1
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SLE 66CX642P MFC5.8,SLE66CX642PMFC5.8,SP000060195
Base Product Number: SLE 66
RoHS Status: RoHS non-compliant

Buy Now Datasheet
16-bit 16BIT Embedded Microcontroller MCU - 769-SLE 66CX642P MFC5.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
769-SLE 66CX642P MFC5.8
16-bit 16BIT Embedded Microcontroller MCU 769-SLE 66CX642P MFC5.8
IC SECURITY CTRLR 16BIT MFC5.8 Product overview: SLE 66CX642P MFC5.8 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 66CX642P MFC5.8 can be used for catalog matching and distributor lookup.

IC SECURITY CTRLR 16BIT MFC5.8 Product overview: SLE 66CX642P MFC5.8 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 66CX642P MFC5.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - SLE 66CX642P MFC5.8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
SLE 66CX642P MFC5.8
Embedded - Microcontrollers - Application Specific SLE 66CX642P MFC5.8
IC SECURITY CTRLR 16BIT MFC5.8

IC SECURITY CTRLR 16BIT MFC5.8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1265003-SLE 66CX642P MFC5.8 769-SLE 66CX642P MFC5.8 SLE 66CX642P MFC5.8
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 16-bit 16BIT Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers