IC MICROCONTROLLER
IC MICROCONTROLLER
TriCore™ - Microcontroller IC 32-Bit Tri-Core 200MHz 4MB (4M x 8) FLASH Die
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SAL-TC270TP-64F200 CA | SAL-TC270TP-64F200 CA | SAL-TC270TP-64F200 CA |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 200 MHz | 200 MHz | |
| RAM | 472 KB | 472 KB | |
| Supply Voltage | 5.5 to 1.17 volts |