XC800 XC8xx Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH PG-TSSOP-28-1
XC800 I-FAMILY MICROCONTROLLER ,
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SAK-XC836MT-2FRAAB | SAK-XC836MT-2FRAAB |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 24 MHz | 24 MHz |
| RAM | 0.5120 KB | 0.5120 KB |
| I/O Ports | 25 | 25 |