A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2.5MB of Flash and a LQFP-176 package
SAL-TC265D-40F200N BC belongs to the AURIX™ TC26xD family. Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs, has been designed to meet the highest safety standards, while simultaneously increasing performance significantly. Products of the TC26xD are equipped with a dual TriCore with up to 200 MHz, a single voltage supply of 5V or 3.3V and a Powerful Generic Timer Module (GTM) to aim for reduced complexity, best-in-class power consumption and significant cost savings.
Summary of Features
Dual TriCore with 200MHz/ DSP functionality
2.5MB Flash w/ ECC protection
240KB RAM w/ ECC protection
48x DMA channels
3x Delta-Sigma ADC converters
48x 12bit SAR ADC converter
Powerful Generic Timer Module (GTM)
Sensor interfaces : 6xSENT, 3xPSI5 , 1xPSI5S
State of the art connectivity : Ethernet 100 Mbit , 1x FlexRay, 4xASCLINs, 4xQSPI , 1xI²C , 2xMSC , 1xHSSL , I²S emulation, 5xCAN including data rate enhanced CAN FD
Single voltage supply 5V or 3.3V
PG-LQFP-176 Package
Ambient temperature range -40C°...+150C°
Benefits
Diverse Lockstep Core with clock delay
Redundant and diverse timer modules (GTM, CCU6 , GPT12)
Access permission system
Safety management unit ( SMU )
Direct Memory Access ( DMA )
I/O, clock, voltage monitor
Developed and documented following ISO 26262 to support safety requirements up to ASIL-D
AUTOSAR V3.2 and V4.x
Potential Applications
Industrial applications:
Although designed for civil automobile applications product can also support Industrial robots
Solar panels
Wind turbine inverters
IO controller
Servo drives
Elevators
Inverters
Safety applications:
Air bag System
Chassis domain control
Braking
Pixel lighting
Scable EPS solution
Full feature sensor fusion
Multi-purpose camera
Active suspension control system
Automotive 24 GHz radar system
Highly integrated automotive 77 GHz radar chipset
Sensor fusions
Connectivity Applications:
Wireless Charging Solution
Advanced gateway architecture
Telematic Control unit and V2X
High-feature Body Domain Control unit
Transportation applications:
Commercial and Agricultural Vehicles (CAV)
CAV 24 GHz radar
Commercial and Agricultural Vehicles (CAV)
Drones/Multicopters Powertrain applications:
Transfercase
Gasoline multi-port injection – discrete solution
Gasoline direct injection
Driving Domain Controller (DDC) :
Automatic transmission – hydraulic control
Double-clutch transmission – hydraulic control
Double-clutch transmission – electrical control (H)EV applications:
(H)EV battery management system
EV charging station
(H)EV main inverter
DC-DC Converter
Applications
Belt starter generator 48 V – inverter ISG
EV traction inverter
Internal combustion drivetrain systems
On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
TLF35584QVVS1 | OPTIREG™ PMIC
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules
TLE9350XSJ | Automotive CAN transceivers
AIKW50N65DF5 | Automotive IGBT discretes
AIKW40N65DF5 | Automotive IGBT discretes
AIKW50N65RF5 | CoolSiC™ hybrid discrete
TLF35584QVVS1 | OPTIREG™ PMIC
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules
TLE9350XSJ | Automotive CAN transceivers
AIKW50N65DF5 | Automotive IGBT discretes
AIKW40N65DF5 | Automotive IGBT discretes
AIKW50N65RF5 | CoolSiC™ hybrid discrete
TLF35584QVVS1 | OPTIREG™ PMIC
1 2
A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2.5MB of Flash and a LQFP-176 package
SAL-TC265D-40F200N BC belongs to the AURIX™ TC26xD family. Its innovative multicore architecture, based on up to three independent 32-bit TriCore CPUs, has been designed to meet the highest safety standards, while simultaneously increasing performance significantly. Products of the TC26xD are equipped with a dual TriCore with up to 200 MHz, a single voltage supply of 5V or 3.3V and a Powerful Generic Timer Module (GTM) to aim for reduced complexity, best-in-class power consumption and significant cost savings.
Summary of Features
- Dual TriCore with 200MHz/ DSP functionality
- 2.5MB Flash w/ ECC protection
- 240KB RAM w/ ECC protection
- 48x DMA channels
- 3x Delta-Sigma ADC converters
- 48x 12bit SAR ADC converter
- Powerful Generic Timer Module (GTM)
- Sensor interfaces : 6xSENT, 3xPSI5 , 1xPSI5S
- State of the art connectivity : Ethernet 100 Mbit , 1x FlexRay, 4xASCLINs, 4xQSPI , 1xI²C , 2xMSC , 1xHSSL , I²S emulation, 5xCAN including data rate enhanced CAN FD
- Single voltage supply 5V or 3.3V
- PG-LQFP-176 Package
- Ambient temperature range -40C°...+150C°
Benefits
- Diverse Lockstep Core with clock delay
- Redundant and diverse timer modules (GTM, CCU6 , GPT12)
- Access permission system
- Safety management unit ( SMU )
- Direct Memory Access ( DMA )
- I/O, clock, voltage monitor
- Developed and documented following ISO 26262 to support safety requirements up to ASIL-D
- AUTOSAR V3.2 and V4.x
Potential Applications
Industrial applications:
- Although designed for civil automobile applications product can also support Industrial robots
- Solar panels
- Wind turbine inverters
- IO controller
- Servo drives
- Elevators
- Inverters
Safety applications:
- Air bag System
- Chassis domain control
- Braking
- Pixel lighting
- Scable EPS solution
- Full feature sensor fusion
- Multi-purpose camera
- Active suspension control system
- Automotive 24 GHz radar system
- Highly integrated automotive 77 GHz radar chipset
- Sensor fusions
Connectivity Applications:
- Wireless Charging Solution
- Advanced gateway architecture
- Telematic Control unit and V2X
- High-feature Body Domain Control unit
Transportation applications:
- Commercial and Agricultural Vehicles (CAV)
- CAV 24 GHz radar
- Commercial and Agricultural Vehicles (CAV)
- Drones/Multicopters
Powertrain applications:
- Transfercase
- Gasoline multi-port injection – discrete solution
- Gasoline direct injection
- Driving Domain Controller (DDC) :
- Automatic transmission – hydraulic control
- Double-clutch transmission – hydraulic control
- Double-clutch transmission – electrical control
(H)EV applications:
- (H)EV battery management system
- EV charging station
- (H)EV main inverter
- DC-DC Converter
Applications
- Belt starter generator 48 V – inverter ISG
- EV traction inverter
- Internal combustion drivetrain systems
- On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
- TLF35584QVVS1 |
OPTIREG™ PMIC
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- FS820R08A6P2B |
Automotive IGBT and CoolSiC™ MOSFET modules
- TLE9350XSJ |
Automotive CAN transceivers
- AIKW50N65DF5 |
Automotive IGBT discretes
- AIKW40N65DF5 |
Automotive IGBT discretes
- AIKW50N65RF5 |
CoolSiC™ hybrid discrete
- TLF35584QVVS1 |
OPTIREG™ PMIC
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- FS820R08A6P2B |
Automotive IGBT and CoolSiC™ MOSFET modules
- TLE9350XSJ |
Automotive CAN transceivers
- AIKW50N65DF5 |
Automotive IGBT discretes
- AIKW40N65DF5 |
Automotive IGBT discretes
- AIKW50N65RF5 |
CoolSiC™ hybrid discrete
- TLF35584QVVS1 |
OPTIREG™ PMIC
1
2