Infineon Technologies AG 16-bit 16BIT Embedded Microcontroller MCU SLE 66C321PE MFC5.6

Description
IC SECURITY CTRLR 8/16BIT MFC5.6 Product overview: SLE 66C321PE MFC5.6 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 66C321PE MFC5.6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SECURITY CTRLR 8/16BIT MFC5.6 Product overview: SLE 66C321PE MFC5.6 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 66C321PE MFC5.6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT Embedded Microcontroller MCU - 769-SLE 66C321PE MFC5.6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
769-SLE 66C321PE MFC5.6
16-bit 16BIT Embedded Microcontroller MCU 769-SLE 66C321PE MFC5.6
IC SECURITY CTRLR 8/16BIT MFC5.6 Product overview: SLE 66C321PE MFC5.6 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 66C321PE MFC5.6 can be used for catalog matching and distributor lookup.

IC SECURITY CTRLR 8/16BIT MFC5.6 Product overview: SLE 66C321PE MFC5.6 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 66C321PE MFC5.6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1265007-SLE 66C321PE MFC5.6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1265007-SLE 66C321PE MFC5.6
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1265007-SLE 66C321PE MFC5.6
Win Source Part Number: 1265007-SLE 66C321PE MFC5.6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Package: Bulk Applications: Security Standard Package: 1 Mounting: SMD (SMT) Package / Case: MFC5.6 Chip Card Module ECCN: 5A002A1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SP000060138,SLE66C32 1PEMFC5.6,SLE 66C321PE MFC5.6 Base Product Number: SLE 66 RoHS Status: RoHS non-compliant

Win Source Part Number: 1265007-SLE 66C321PE MFC5.6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Package: Bulk
Applications: Security
Standard Package: 1
Mounting: SMD (SMT)
Package / Case: MFC5.6 Chip Card Module
ECCN: 5A002A1
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SP000060138,SLE66C321PEMFC5.6,SLE 66C321PE MFC5.6
Base Product Number: SLE 66
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - SLE 66C321PE MFC5.6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
SLE 66C321PE MFC5.6
Embedded - Microcontrollers - Application Specific SLE 66C321PE MFC5.6
IC SECURITY CTRLR 8/16BIT MFC5.6

IC SECURITY CTRLR 8/16BIT MFC5.6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-SLE 66C321PE MFC5.6 1265007-SLE 66C321PE MFC5.6 SLE 66C321PE MFC5.6
Product Name 16-bit 16BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific
Data Bus 16 Bit 8 Bit; 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C509LMDBFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers