Infineon Technologies AG 8-bit / 16-bit Microcontroller, XC2300 Family (Safety) SAK-XC2387A-104F80LR AB

Description
The XC2387A is a new member of the XC2300 microcontroller family, a subset of the XC2000 family, with focus on safety-applications. The XC2387A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire detection ability of the ADC. The XC2387A comes in a 144- pin package, available memory options are up to 832kB embedded flash. Summary of Features Package: PG-LQFP-144 CAN Nodes: 3 Program Memory: 832.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS Potential Applications Automotive Safety
Request a Quote Datasheet
Description
The XC2387A is a new member of the XC2300 microcontroller family, a subset of the XC2000 family, with focus on safety-applications. The XC2387A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire detection ability of the ADC. The XC2387A comes in a 144- pin package, available memory options are up to 832kB embedded flash. Summary of Features Package: PG-LQFP-144 CAN Nodes: 3 Program Memory: 832.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS Potential Applications Automotive Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit / 16-bit Microcontroller, XC2300 Family (Safety) - SAK-XC2387A-104F80LR AB - Infineon Technologies AG
Neubiberg, Germany
8-bit / 16-bit Microcontroller, XC2300 Family (Safety)
SAK-XC2387A-104F80LR AB
8-bit / 16-bit Microcontroller, XC2300 Family (Safety) SAK-XC2387A-104F80LR AB
The XC2387A is a new member of the XC2300 microcontroller family, a subset of the XC2000 family, with focus on safety-applications. The XC2387A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire detection ability of the ADC. The XC2387A comes in a 144- pin package, available memory options are up to 832kB embedded flash. Summary of Features Package: PG-LQFP-144 CAN Nodes: 3 Program Memory: 832.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS Potential Applications Automotive Safety

The XC2387A is a new member of the XC2300 microcontroller family, a subset of the XC2000 family, with focus on safety-applications. The XC2387A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire detection ability of the ADC. The XC2387A comes in a 144- pin package, available memory options are up to 832kB embedded flash.


Summary of Features

  • Package: PG-LQFP-144
  • CAN Nodes: 3
  • Program Memory: 832.0 KByte
  • FlexRay™: no
  • Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS

Potential Applications

  • Automotive Safety
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number SAK-XC2387A-104F80LR AB
Product Name 8-bit / 16-bit Microcontroller, XC2300 Family (Safety)
Data Bus 8 Bit; 16 Bit; 32 Bit
Life Cycle Stage discontinued
Features Watchdog Timer; DMA
Number 2
RAM 50 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7517AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - A2C00568200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers