IC EEPROM 1KBYTE M2.2 PKG Product overview: SLE 4428 C from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SLE 4428 C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265022-SLE 4428 C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Infineon Technologies
Other Names: SLE 4428 C,SP000060240,SLE442
RoHS Status: RoHS non-compliant
IC EEPROM 1KBYTE M2.2 PKG
IC EEPROM 1KBYTE M2.2 PKG
IC EEPROM 1KBYTE M2.2 PKG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-SLE 4428 C | 1265022-SLE 4428 C | SLE 4428 C | SLE 4428 C | SLE 4428 C |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Package Type | Other; Bulk |