Infineon Technologies AG Microcontrollers SAK-XC886C-8RFA5VAA

Description
XC800 * Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48
Description
XC800 * Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48
Datasheet
Datasheet Summary
Powered by GS/AI

The SAK-XC886C-8RFA5VAA is an 8-bit single-chip microcontroller from Quarktwin Technology Ltd., designed for various embedded applications. It operates at a maximum frequency of 24 MHz and features 32 KB of flash memory, providing ample storage for program code. The microcontroller is built to meet specific quality parameters, including ESD susceptibility ratings of 2000 V according to the Human Body Model and 500 V for the Charged Device Model, ensuring reliability in various environments. This product is suitable for engineers looking for a robust microcontroller with a balance of performance and memory capacity for their projects.

Datasheet Summary
Powered by GS/AI

The SAK-XC886C-8RFA5VAA is an 8-bit single-chip microcontroller from Quarktwin Technology Ltd., designed for various embedded applications. It operates at a maximum frequency of 24 MHz and features 32 KB of flash memory, providing ample storage for program code. The microcontroller is built to meet specific quality parameters, including ESD susceptibility ratings of 2000 V according to the Human Body Model and 500 V for the Charged Device Model, ensuring reliability in various environments. This product is suitable for engineers looking for a robust microcontroller with a balance of performance and memory capacity for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SAK-XC886C-8RFA5VAA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SAK-XC886C-8RFA5VAA
Microcontrollers SAK-XC886C-8RFA5VAA
XC800 * Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

XC800 * Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number SAK-XC886C-8RFA5VAA
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 24 MHz
RAM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7679AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details