ASCO Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| • “LT” suffix valves are built to control cryogenic fluids, including liquid oxygen (-297°F/-181°C), liquid argon (-303°F/-184°C), and liquid nitrogen (-320°F/-194°C) • All suffix “LT” valves are degreased, cleaned, tested... | |
| • All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position... | |
| • Designed for high flow and high pressure service • Direct acting, requires no minimum operating pressure • Choice of metal seating materials to handle aggressive fluids, or resilient seating... | |
| • Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry... | |
| • Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators... | |
| • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization,... | |
| • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service | |
| • No minimum operating pressure required • The original 3-way valve design • High-speed general service • Simplest valve for basic 3-way piloting operation, only a spring and two moving... | |
| • Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due... | |
| • Reliable, proven design with high flows • Small poppet valves for tight shutoff • Wide range of elastomers for specialty service • Mountable in any position • Brass and... | |
| • Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car... | |
| 8223 Series Pilot Operated High Pressure - 1/4″-3/4″ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction... | |
| 8262 Series Direct Acting Poppet - 1/4″ Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of... | |
| 8263 Series Direct Acting Poppet - 3/8" Direct acting solenoid poppet valves are available in normally closed constructions with brass bodies. A variety of flow rates and elastomer options are... | |
| Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or... | |
| Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged... | |
| Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C)... | |
| Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to... | |
| Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other... | |
| Two way solenoid valve. |
| << Prev | Next >> |