ASCO Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| • Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common... | |
| • Designed to meet vibration and/or shock per ISA specification S71.03C2. High shock construction • Handles aggressive atmosphere per salt resistance testing (ASTM B117) •Most hardware is stainless steel, and... | |
| • Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on... | |
| • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization,... | |
| • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service | |
| • Reliable, proven design with high flows • Small poppet valves for tight shutoff • Wide range of elastomers for specialty service • Mountable in any position • Brass and... | |
| • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • | |
| 2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and... | |
| For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Air pilot actuated 3-way & 2-way design Use... | |
| For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid external air pilot actuated 3 ported, 2... | |
| For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated 3-way design Use with air... | |
| For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated 3-way design Use with air... | |
| Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C)... | |
| Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/1 for valve unit to base... | |
| Numatics ISO series valves are high speed, heavy duty valves, designed for general service on all types of automation. Valves comply with ISO standard 5599/2 for valve unit to base... | |
| The L1 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot or air pilot actuation. The L1's slim design... | |
| The L2 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot, air pilot, or hand lever actuation. The L2's... | |
| The LO1 Series offers high flow in a compact, direct acting solenoid valve. Each LO1 features a 4-way, 4 ported design which can be mounted either inline or on a... | |
| The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the... | |
| Two way solenoid valve. |
| << Prev | Next >> |