8262G263 -- 8262 SERIES - GENERAL SERVICE SOLENOID VALVES
ASCO
8262 Series - General Service Solenoid Valves
8262G263
Description
Two way solenoid valve.
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
Description
Two way solenoid valve.
Suppliers
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G263
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
8262G263 |
8262G263 |
|
Product Name
|
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
|
Valve Type
|
Solenoid
|
Solenoid
|
|
Primary Material
|
Brass / Bronze
|
Stainless Steel
|
|
Media
|
Water; Oil; Air
|
Water; Oil; Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
60.00 to 85.00 psi (42.23 to 59.82 m H2O)
|
60.00 to 85.00 psi (42.23 to 59.82 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Valve Type
Butterfly
Primary Material
Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size
3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Valve Type
Sampling
Media
Chemical
Maximum Pressure
100.00 psi (70.38 m H2O)
View Details
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details