ASCO Electronically Enhanced Solenoid Valves 8317P035

Description
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.
Description
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8317P035 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8317P035
Electronically Enhanced Solenoid Valves 8317P035
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.

Three-way (3/2) Next Generation solenoid valves have three ports and

two orifices. When one orifice is open, the other is closed.

• Control of air, water, light oil, and other non-corrosive media.

• Normally closed (pressure to cylinder port when energized) operation.

• Normally open (cylinder port exhausts when energized) operation.

• Universal operation (can function as normally open, normally closed,

diverter of fluid flow, or selector of 2 fluid sources configurable by piping).

• Pipe sizes – 1/4 to 3/4 inch.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8317P035
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPV10-M1H-2X3-OLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Hydrant Backflow Preventer, 2
Specs
Valve Type Back Flow
Media Water
View Details