ASCO Datasheets for Rodless Cylinders
Rodless cylinders are linear devices that use pressurized fluid to move a load within many power transfer operations.
Rodless Cylinders: Learn more
| Product Name | Notes |
|---|---|
| The MCR Series cylinder consists of a piston and a carriage, which are coupled together using rare earth magnets. When the cylinder is pressurized from one end, the piston will... | |
| The NR Series rodless offers an alternative solution to conventional cylinder applications. It's compact design cuts space requirement by 50% compared to rodded cylinders. Additionally, the extruded tube construction requires... | |
| Anodized single barrel extrusions Various bore sizes, 25, 32, 40, and 50mm G or NPT ports available Retained cushion adjustments Kevlar reinforced thermosplastics strip seals Up to 10bar (145 psig)... |