ASCO Aluminum Body Solenoid Valves 8215C063

Description
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
Description
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service

Suppliers

Company
Product
Description
Supplier Links
Aluminum Body Solenoid Valves - 8215C063 - ASCO
Florham Park, NJ, USA
Aluminum Body Solenoid Valves
8215C063
Aluminum Body Solenoid Valves 8215C063
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service

• Lightweight, low-cost valves for air service

• Ideal for low pressure applications

• Provides high flow, Cv up to 138 (Kv 118)

• Air and vacuum service

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8215C063
Product Name Aluminum Body Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Media Water; Air
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 25.00 psi (17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
16mm FASPROP - 17-216C-00-41+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.02 inch (0.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
APCO SmartCHECK Pump Control Valve (CPC) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Check
View Details