ASCO Datasheets for Vacuum Switches
Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure).
Vacuum Switches: Learn more
| Product Name | Notes |
|---|---|
| Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame... | |
| A wide range of Vacuum Switches are offered to monitor and provide output to integrate with the system controller. They may be mounted remotely or directly on the vacuum generators... | |
| A wide range of Vacuum Switches are offered to monitor and provide output to integrate with the system controller. They may be mounted remotely or directly on the vacuum generators. |