ASCO Hot Water and Steam Valves 8221G007HW

Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8221: slow-closing, anti-water hammer design
Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8221: slow-closing, anti-water hammer design

Suppliers

Company
Product
Description
Supplier Links
Hot Water and Steam Valves - 8221G007HW - ASCO
Florham Park, NJ, USA
Hot Water and Steam Valves
8221G007HW
Hot Water and Steam Valves 8221G007HW
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8221: slow-closing, anti-water hammer design

• Hot water service to 150 psi @ 210°F; Steam sevice

to 125 psi @ 353°F

• Specify these valves for the high-temperature applications

found in laundries, molding, steam atomization, sterilizers,

autoclaves, and many others

• Series 8221: slow-closing, anti-water hammer design

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8221G007HW
Product Name Hot Water and Steam Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Hot Water; Steam
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5E -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP-049-PVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-1-ZP 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.38 inch (9.52 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details