ASCO Datasheets for Pneumatic Rotary Actuators
Pneumatic rotary actuators use pressurized air to rotate mechanical components.
Pneumatic Rotary Actuators: Learn more
| Product Name | Notes |
|---|---|
| The RM Series Rotary Manifold utilizes a unique concept in transferring air pressure thru fixed ports to rotating parts on the rotary platform. As shown, the rotary manifold and gripper... | |
| The RW Series Rotary Actuator design utilizes two independent piston cylinders, each piston has a crank arm attached to a crankshaft. As the piston strokes in its bore, the crankshaft... | |
| The torque rack on the AR Series produces the rotary output torque while the control rack determines rotary stroke. The output shaft is supported by two angular contact bearings. The... | |
| Body: Hardcoat Anodized, lightweight, durable, Teflon® impregnated inside and out. Rotary Platform: Hardcoated anodized aluminum durable. Supported by two bearings. One on each side of the pinion shaft providing superior... | |
| The file hard (60 RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance Head and cap are machined from (6061-T6) solid aluminum... |