ASCO Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| • Max. pressure range 265 psi • Vacuum rating: 29” of Mercury Hg • Temperature range: -20°F to 230°F (Viton gaskets) • Push-in fittings with NPTF Threads • Tube diameter:... | |
| • Pressure Rating to 265 psi • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with NPTF Threads • Teflon thread sealant • Tube... | |
| • Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with G... | |
| • Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Push-in fittings with NPTF... | |
| • Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to... | |
| Application: Polyurethane tubing is ideal for compressed air and vacuum systems. This rigid wall tubing is compatible with push to connect pneumatic fittings. Features: Has excellent abrasion resistance and shape... | |
| Other accessories include NPTF/inch tube fittings, metric fittings, quick exhaust valves, shuttle valves, metering valves, check valves, air silencers (mufflers), inline and right angle flow controls, and assorted brass fittings. | |
| Pressure Rating to 265 psi • Vacuum Rating: 29" of Mercury Hg • Temperature range: -20°F to +176°F (BUNA N O-ring) +230°F (Viton O-ring) • Tube diameter: 1/8" to 1/2"... |