ASCO 298 Series Steam Valves 8298A005

Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves
Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Suppliers

Company
Product
Description
Supplier Links
298 Series Steam Valves - 8298A005 - ASCO
Florham Park, NJ, USA
298 Series Steam Valves
8298A005
298 Series Steam Valves 8298A005
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs.

Features
• Rugged design, built to withstand steam,
superheated water, and corrosive fluids
• Available in normally closed and normally
open constructions
• High-performance, maintenance-free stuffing
box that is resistant to thermal shock
• Anti-water hammer design
• Pressure can be applied to any port as needed
by the process
• Visual position indicator standard
• Ideal for use on tire presses and industrial autoclaves

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8298A005
Product Name 298 Series Steam Valves
Valve Type Piston; Solenoid
Primary Material Stainless Steel
Media Water; Hot Water; Steam; Corrosive Fluids
Valve Size 1.50 inch (38.10 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1232007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.79 inch (20.00 mm)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
2 Way Normally Closed Air Valve - E*-2-24 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details