ASCO Datasheets for Vacuum Cups and Vacuum Pads
Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more
| Product Name | Notes |
|---|---|
| Candy Suction Cups - Suction area (Ø) from 33 mm Round bell shaped suction cup specially designed for handling round or oval chocolates and other candy products. It is capable... | |
| Egg Suction Cups - Suction area (Ø) from 30 to 35 mm Round 2.5 bellows suction cups specially designed for the handling of eggs. It is designed to carefully handle... | |
| Suction area (Ø) from 11 mm to 150 mm Round 1.5 bellows suction cup that is designed to handle sensitive and/or uneven work-pieces; Examples include work-pieces such as pipes where... | |
| Suction area (Ø) from 15 mm to 40 mm Special flat round suction cups for handling paper, wood veneers, wafers, blister packs, and films; this series of cups are standard... | |
| Suction area (Ø) from 20 mm to 40 mm Round 4.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for handling flexible products,... | |
| Suction area (Ø) from 20 mm to 50 mm Flat round suction cups specially designed for the packaging industry. This particular cup is typically used for heavy duty packaging applications... | |
| Suction area (Ø) from 20 mm to 60 mm Round 1.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for similar applications as... | |
| Suction area (Ø) from 40 mm to 125 mm This round 1.5 bellows cup is designed to handle thin walled curved sheet metal surfaces, such as pre-shaped parts. Examples include... | |
| Suction area (Ø) from 5 mm to 88 mm Round 2.5 bellows suction cup that is designed to handle extremely sensitive and/or uneven work-pieces; Examples include work-pieces such as pipes... | |
| Suction area (Ø) from 50 mm to 125 mm This flat round cup is designed to handle a wide range of sheet metal applications, especially thin walled sheets of metal... | |
| Suction area (Ø) from 60 x 20 mm to 100 x 40 mm Oval 1.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used... | |
| Suction area (LxW) from 4 x 2 mm to 90 x 30 mm Flat oval suction cup with maximum suction force particularly on narrow, elongated work-pieces, such as sections and... | |
| Suction area (LxW) from 80 x 40 mm to 120 x 60 mm The oval suction cup design has a low inner volume for elongated sheet metal such as sections,... | |
| Flat round suction cup for handling smooth flat work-pieces such as sheets of glass and plastic. In addition, this family of cups will also handle work-pieces that are scaly or... | |
| The NPFYN series suction cup is designed to handle work-piece surfaces that are smooth and even. Our standard cup materials are Nitrile and Silicone rubber, but others are available upon... |